Rubycon Corporation Aluminum Electrolytic Capacitors 25PK10000MEFCGC18X35.5

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3985-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3985-1-ND
Aluminum Electrolytic Capacitors 1189-3985-1-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3985-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3985-3-ND
Aluminum Electrolytic Capacitors 1189-3985-3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Pk Series, 10000 F, 20%, 25 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4928 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 10000 F, 20%, 25 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X4928
Aluminium Electrolytic Capacitor, Pk Series, 10000 F, 20%, 25 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X4928
Aluminium Electrolytic Capacitor, PK Series, 10000 - F, - 20%, 25 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 10000 - F, - 20%, 25 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PK10000MEFCGC18X35.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25PK10000MEFCGC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 25PK10000MEFCGC18X35.5
CAP ALUM 10000UF 20% 25V RADIAL

CAP ALUM 10000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3985-1-ND 08X4928 25PK10000MEFCGC18X35.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 10000 F, 20%, 25 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713203 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details