Rubycon Corporation Cap, 220Μf, 250V, 20%; Capacitance Rubycon 250BXW220MEFR14.5X40

Description
CAP, 220µF, 250V, 20%; Capacitance:220µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 250V, 20%; Capacitance:220µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 250V, 20%; Capacitance Rubycon - 12AC4265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 250V, 20%; Capacitance Rubycon
12AC4265
Cap, 220Μf, 250V, 20%; Capacitance Rubycon 12AC4265
CAP, 220µF, 250V, 20%; Capacitance:220µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 250V, 20%; Capacitance:220µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12AC4265
Product Name Cap, 220Μf, 250V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details