Cap Aluminum Lytic 47uF 250V 20% (12.5 X 20mm) Radial 5mm 980mA 12000h 105°C Bulk Product overview: 250BXC47MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 250V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 250V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC47MEFC12.5X
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 47UF 20% 250V RADIAL
Aluminium Electrolytic Capacitor, BXC Series, 47 - F, - 20%, 250 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
47uF 250V ±20% 980mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-250BXC47MEFC12.5X20 | 1189-2215-ND | 250BXC47MEFC12.5X20 | 13T1480 | 250BXC47MEFC12.5X20 |
| Product Name | 47uF 250V 980mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Bxc Series, 47 F, 20%, 250 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |