2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Cap Aluminum Lytic 2200uF 200V 20% (35 X 40mm) Snap-In 10mm 4920mA 3000h 85°C Bulk Product overview: 200USG2200MEFCSN35X4
Rubycon 200USG2200MEFCSN35X4
Rubycon 200USG2200MEFCSN35X4
CAP ALUM 2200UF 20% 200V SNAP
Electrolytic Capacitor, Snap-in, USG Series, 2200 F, 20%, 200 V, 35 mm RoHS Compliant: Yes
CAP ALUM 2200UF 20% 200V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2879-ND | 58-200USG2200MEFCSN35X40 | 7673074 | 200USG2200MEFCSN35X40 | 06W1116 | 200USG2200MEFCSN35X40 |
| Product Name | Aluminum Electrolytic Capacitors | 2200uF 200V 4920mA Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Usg Series, 2200 F, 20%, 200 V, 35 Mm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |