Rubycon Corporation Aluminum Electrolytic Capacitors 200TXW330MEFC18X30

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1195-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1195-ND
Aluminum Electrolytic Capacitors 1189-1195-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200TXW330MEFC18X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200TXW330MEFC18X30
Capacitors - Aluminum Electrolytic Capacitors 200TXW330MEFC18X30
CAP ALUM 330UF 20% 200V RADIAL

CAP ALUM 330UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8664 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8664
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8664
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:-RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4916 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X4916
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X4916
Aluminium Electrolytic Capacitor, TXW Series, 330 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 330 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1195-ND 200TXW330MEFC18X30 39T8664 08X4916
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details