Rubycon Corporation Aluminum Electrolytic Capacitors 200PK220MEFC16X31.5

Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200PK220MEFC16X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200PK220MEFC16X31.5-ND
Aluminum Electrolytic Capacitors 200PK220MEFC16X31.5-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 200PK220MEFC16X31.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
200PK220MEFC16X31.5
Aluminum Electrolytic Capacitors 200PK220MEFC16X31.5
CAP ALUM 220UF 20% 200V RADIAL

CAP ALUM 220UF 20% 200V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8654 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8654
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8654
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200PK220MEFC16X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200PK220MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 200PK220MEFC16X31.5
CAP ALUM 220UF 20% 200V RADIAL

CAP ALUM 220UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 200PK220MEFC16X31.5-ND 200PK220MEFC16X31.5 39T8654 200PK220MEFC16X31.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers