Rubycon Corporation 2200uF 200V 3550mA Capacitor 200MXC2200MEFCSN35X50

Description
Cap Aluminum Lytic 2200uF 200V 20% (35 X 50mm) Snap-In 10mm 3550mA 3000h 105°C Bulk Product overview: 200MXC2200MEFCSN35X5 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 200V, 3550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 200V, 3550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXC2200MEFCSN3 5X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 200V 20% (35 X 50mm) Snap-In 10mm 3550mA 3000h 105°C Bulk Product overview: 200MXC2200MEFCSN35X5 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 200V, 3550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 200V, 3550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXC2200MEFCSN3 5X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 200V 3550mA Capacitor
58-200MXC2200MEFCSN35X50
2200uF 200V 3550mA Capacitor 58-200MXC2200MEFCSN35X50
Cap Aluminum Lytic 2200uF 200V 20% (35 X 50mm) Snap-In 10mm 3550mA 3000h 105°C Bulk Product overview: 200MXC2200MEFCSN35X5 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 200V, 3550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 200V, 3550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXC2200MEFCSN3 5X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 200V 20% (35 X 50mm) Snap-In 10mm 3550mA 3000h 105°C Bulk Product overview: 200MXC2200MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 200V, 3550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 200V, 3550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXC2200MEFCSN35X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-200MXC2200MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200MXC2200MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 1189-200MXC2200MEFCSN35X50-ND
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1008361-200MXC2200MEFCSN35X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1008361-200MXC2200MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 1008361-200MXC2200MEFCSN35X50
Win Source Part Number: 1008361-200MXC2200ME FCSN35X50 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MXC Package: Bulk Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 3.55 A @ 120 Hz Ripple Current @ High Frequency: 5.325 A @ 10 kHz

Win Source Part Number: 1008361-200MXC2200MEFCSN35X50
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 3.55 A @ 120 Hz
Ripple Current @ High Frequency: 5.325 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200MXC2200MEFCSN35X50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200MXC2200MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 200MXC2200MEFCSN35X50
CAP ALUM 2200UF 20% 200V SNAP

CAP ALUM 2200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-200MXC2200MEFCSN35X50 1189-200MXC2200MEFCSN35X50-ND 1008361-200MXC2200MEFCSN35X50 200MXC2200MEFCSN35X50
Product Name 2200uF 200V 3550mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E9 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details