Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 200LLE12MEFC10X9

Description
Win Source Part Number: 1358279-200LLE12MEFC 10X9 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 12 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 88 mA @ 120 Hz Ripple Current @ High Frequency: 167 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358279-200LLE12MEFC 10X9 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 12 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 88 mA @ 120 Hz Ripple Current @ High Frequency: 167 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358279-200LLE12MEFC10X9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358279-200LLE12MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 1358279-200LLE12MEFC10X9
Win Source Part Number: 1358279-200LLE12MEFC 10X9 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 12 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 88 mA @ 120 Hz Ripple Current @ High Frequency: 167 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358279-200LLE12MEFC10X9
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: LLE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 12 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 88 mA @ 120 Hz
Ripple Current @ High Frequency: 167 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1176-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1176-ND
Aluminum Electrolytic Capacitors 1189-1176-ND
12µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

12µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Lle Series, 12 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0335 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 12 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0335
Aluminium Electrolytic Capacitor, Lle Series, 12 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0335
Aluminium Electrolytic Capacitor, LLE Series, 12 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 12 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200LLE12MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200LLE12MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 200LLE12MEFC10X9
CAP ALUM 12UF 20% 200V RADIAL

CAP ALUM 12UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358279-200LLE12MEFC10X9 1189-1176-ND 01X0335 200LLE12MEFC10X9
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 12 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12 microF 12 microF 12 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers