CAP ALUM 47UF 20% 200V RADIAL Product overview: 200BXW47MEFR10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXW47MEFR10X20
CAP, 47µF, 200V, 20% ROHS COMPLIANT: YES
CAP ALUM 47UF 20% 200V RADIAL
CAP ALUM 47UF 20% 200V RADIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-200BXW47MEFR10X20 | 95AC7562 | 200BXW47MEFR10X20 | 200BXW47MEFR10X20 |
| Product Name | 47UF 200V Capacitor | Cap, 47Μf, 200V, 20% Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |