Rubycon Corporation Aluminum - Polymer Capacitors 2.5SWZ270M1.9X7.3

Description
270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2.5SWZ270M1.9X7.3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
2.5SWZ270M1.9X7.3-ND
Aluminum - Polymer Capacitors 2.5SWZ270M1.9X7.3-ND
270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 2.5SWZ270M1.9X7.3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2.5SWZ270M1.9X7.3
Aluminum - Polymer Capacitors 2.5SWZ270M1.9X7.3
CAP ALUM POLY 270UF 20% 2.5V SMD

CAP ALUM POLY 270UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2.5SWZ270M1.9X7.3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2.5SWZ270M1.9X7.3
Capacitors - Aluminum - Polymer Capacitors 2.5SWZ270M1.9X7.3
CAP ALUM POLY 270UF 20% 2.5V SMD

CAP ALUM POLY 270UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2.5SWZ270M1.9X7.3-ND 2.5SWZ270M1.9X7.3 2.5SWZ270M1.9X7.3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers