Rubycon Corporation 820uF 16V 1390mA Capacitor 16ZLQ820MEFC8X16

Description
Cap Aluminum Lytic 820uF 16V 20% (8 X 16mm) Radial 3.5mm 1390mA 4000h 105°C Product overview: 16ZLQ820MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 16V, 1390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 16V, 1390mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLQ820MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 16V 20% (8 X 16mm) Radial 3.5mm 1390mA 4000h 105°C Product overview: 16ZLQ820MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 16V, 1390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 16V, 1390mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLQ820MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 16V 1390mA Capacitor
58-16ZLQ820MEFC8X16
820uF 16V 1390mA Capacitor 58-16ZLQ820MEFC8X16
Cap Aluminum Lytic 820uF 16V 20% (8 X 16mm) Radial 3.5mm 1390mA 4000h 105°C Product overview: 16ZLQ820MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 16V, 1390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 16V, 1390mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLQ820MEFC8X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 16V 20% (8 X 16mm) Radial 3.5mm 1390mA 4000h 105°C Product overview: 16ZLQ820MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 16V, 1390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 16V, 1390mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLQ820MEFC8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3629-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3629-ND
Aluminum Electrolytic Capacitors 1189-3629-ND
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

820µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
CAP ALUM 820UF 20% 16V T/H - 683-16ZLQ820MEFC8X16 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 820UF 20% 16V T/H
683-16ZLQ820MEFC8X16
CAP ALUM 820UF 20% 16V T/H 683-16ZLQ820MEFC8X16
CAP ALUM 820UF 20% 16V T/H

CAP ALUM 820UF 20% 16V T/H

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16ZLQ820MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLQ820MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 16ZLQ820MEFC8X16
CAP ALUM 820UF 20% 16V RADIAL

CAP ALUM 820UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-16ZLQ820MEFC8X16 1189-3629-ND 683-16ZLQ820MEFC8X16 16ZLQ820MEFC8X16
Product Name 820uF 16V 1390mA Capacitor Aluminum Electrolytic Capacitors CAP ALUM 820UF 20% 16V T/H Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.20E8 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers