Rubycon Corporation Aluminium Capacitors 16ZLJ1000M10X16

Description
Capacitor Al 105deg 1000uF 16V 10x16
Request a Quote Datasheet
Description
Capacitor Al 105deg 1000uF 16V 10x16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258940
Aluminium Capacitors 7258940
Capacitor Al 105deg 1000uF 16V 10x16

Capacitor Al 105deg 1000uF 16V 10x16

Supplier's Site
Aluminium Capacitors - 7258940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258940P
Aluminium Capacitors 7258940P
Capacitor Al 105deg 1000uF 16V 10x16

Capacitor Al 105deg 1000uF 16V 10x16

Supplier's Site
Aluminium Capacitors - 1726244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726244
Aluminium Capacitors 1726244
Capacitor Al 105deg 1000uF 16V 10x16

Capacitor Al 105deg 1000uF 16V 10x16

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2200-ND
Aluminum Electrolytic Capacitors 1189-2200-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLJ1000M10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLJ1000M10X16
Aluminum Electrolytic Capacitors 16ZLJ1000M10X16
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlj Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 84R0897 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
84R0897
Aluminium Electrolytic Capacitor, Zlj Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 84R0897
Aluminium Electrolytic Capacitor, ZLJ Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLJ1000M10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLJ1000M10X16
Capacitors - Aluminum Electrolytic Capacitors 16ZLJ1000M10X16
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16ZLJ1000M10X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16ZLJ1000M10X16
1000uF 16V 38mΩ@100kHz ±20% 2A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 16V 38mΩ@100kHz ±20% 2A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258940 7258940P 1189-2200-ND 16ZLJ1000M10X16 84R0897 16ZLJ1000M10X16 16ZLJ1000M10X16
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details