Win Source Part Number: 1358119-16ZL1000MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZL
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.092 A @ 120 Hz
Ripple Current @ High Frequency: 1.82 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 23 mOhms
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
1000uF 16V Aluminum Electrolytic Capacitor, Radial, 10x20mm Product overview: 16ZL1000MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZL1000MEFC10X20
CAP ALUM 1000UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358119-16ZL1000MEFC10X20 | 1189-16ZL1000MEFC10X20-ND | 58-16ZL1000MEFC10X20 | 16ZL1000MEFC10X20 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1000uF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts |