Rubycon Corporation Capacitors - Film Capacitors 16ST106MC44532

Description
Win Source Part Number: 994976-16ST106MC4453 2 Category: Capacitors>Film Capacitors Series: PMLCAP®, ST Termination: Solder Pads Package: Tape & Reel Voltage Rating - DC: 16V Applications: DC Link, DC Filtering Height - Seated (Max): 0.102" (2.60mm) Standard Package: 200 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: Rubycon Other Names: 1189-1792-6,1189-179 2-2,1189-1792-1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 994976-16ST106MC4453 2 Category: Capacitors>Film Capacitors Series: PMLCAP®, ST Termination: Solder Pads Package: Tape & Reel Voltage Rating - DC: 16V Applications: DC Link, DC Filtering Height - Seated (Max): 0.102" (2.60mm) Standard Package: 200 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: Rubycon Other Names: 1189-1792-6,1189-179 2-2,1189-1792-1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 994976-16ST106MC44532 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
994976-16ST106MC44532
Capacitors - Film Capacitors 994976-16ST106MC44532
Win Source Part Number: 994976-16ST106MC4453 2 Category: Capacitors>Film Capacitors Series: PMLCAP®, ST Termination: Solder Pads Package: Tape & Reel Voltage Rating - DC: 16V Applications: DC Link, DC Filtering Height - Seated (Max): 0.102" (2.60mm) Standard Package: 200 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: Rubycon Other Names: 1189-1792-6,1189-179 2-2,1189-1792-1 Product Status: Obsolete

Win Source Part Number: 994976-16ST106MC44532
Category: Capacitors>Film Capacitors
Series: PMLCAP®, ST
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - DC: 16V
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.102" (2.60mm)
Standard Package: 200
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Dielectric Material: Acrylic, Metallized
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Mfr: Rubycon
Other Names: 1189-1792-6,1189-1792-2,1189-1792-1
Product Status: Obsolete

Buy Now
Capacitors - Film Capacitors - 16ST106MC44532 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
16ST106MC44532
Capacitors - Film Capacitors 16ST106MC44532
CAP FILM 10UF 20% 16VDC 1812

CAP FILM 10UF 20% 16VDC 1812

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 994976-16ST106MC44532 16ST106MC44532
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details