Rubycon Corporation SMD 220uF 16V 165mA Capacitor 16SEV220M6.3X8

Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 165mA 2000h 85°C T/R Product overview: 16SEV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SEV220M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 165mA 2000h 85°C T/R Product overview: 16SEV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SEV220M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V 165mA Capacitor
58-16SEV220M6.3X8
SMD 220uF 16V 165mA Capacitor 58-16SEV220M6.3X8
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 165mA 2000h 85°C T/R Product overview: 16SEV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SEV220M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (6.3 X 8mm) SMD 165mA 2000h 85°C T/R Product overview: 16SEV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16SEV220M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329531-16SEV220M6.3X8 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329531-16SEV220M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 1329531-16SEV220M6.3X8
Manufacturer: Rubycon Win Source Part Number: 1329531-16SEV220M6.3 X8 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2398-6,16SEV220 M6.3X8-ND,1189-2398- 1,1189-2398-2 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 198 mA @ 10 kHz

Manufacturer: Rubycon
Win Source Part Number: 1329531-16SEV220M6.3X8
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2398-6,16SEV220M6.3X8-ND,1189-2398-1,1189-2398-2
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 165 mA @ 120 Hz
Ripple Current @ High Frequency: 198 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2398-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2398-2-ND
Aluminum Electrolytic Capacitors 1189-2398-2-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2398-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2398-1-ND
Aluminum Electrolytic Capacitors 1189-2398-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2398-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2398-6-ND
Aluminum Electrolytic Capacitors 1189-2398-6-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16SEV220M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16SEV220M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 16SEV220M6.3X8
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16SEV220M6.3X8 1329531-16SEV220M6.3X8 1189-2398-2-ND 1189-2398-6-ND 16SEV220M6.3X8
Product Name SMD 220uF 16V 165mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers