Rubycon Corporation Aluminum Electrolytic Capacitors 16MS56.8MEFCTZ4X5

Description
6.8µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16MS56.8MEFCTZ4X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16MS56.8MEFCTZ4X5-ND
Aluminum Electrolytic Capacitors 16MS56.8MEFCTZ4X5-ND
6.8µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

6.8µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16MS56.8MEFCTZ4X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16MS56.8MEFCTZ4X5
Capacitors - Aluminum Electrolytic Capacitors 16MS56.8MEFCTZ4X5
CAP ALUM 6.8UF 20% 16V RADIAL

CAP ALUM 6.8UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 16MS56.8MEFCTZ4X5-ND 16MS56.8MEFCTZ4X5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details