Rubycon Corporation Aluminum Electrolytic Capacitors 16MS547MEFC6.3X5

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16MS547MEFC6.3X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16MS547MEFC6.3X5-ND
Aluminum Electrolytic Capacitors 16MS547MEFC6.3X5-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Ms5 Series, 47 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6407 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ms5 Series, 47 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
31M6407
Aluminium Electrolytic Capacitor, Ms5 Series, 47 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 31M6407
Aluminium Electrolytic Capacitor, MS5 Series, 47 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, MS5 Series, 47 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16MS547MEFC6.3X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16MS547MEFC6.3X5
Capacitors - Aluminum Electrolytic Capacitors 16MS547MEFC6.3X5
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 16MS547MEFC6.3X5-ND 31M6407 16MS547MEFC6.3X5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ms5 Series, 47 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details