The Aluminium Electrolytic Capacitor, TXW Series, has a capacitance of 150 µF with a tolerance of ±20% and a rated voltage of 160 V. It features a compact size with a diameter of 12.5 mm and is designed for radial leaded applications. This capacitor is RoHS compliant and is rated for a long life of 7000 to 12000 hours at a maximum temperature of 105°C. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. The capacitor also exhibits high ripple current capability, which is essential for applications requiring stable performance under load.
150µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 150UF 20% 160V RADIAL
Aluminium Electrolytic Capacitor, TXW Series, 150 - F, - 20%, 160 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1096-ND | 160TXW150MEFC12.5X25 | 08X4848 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Txw Series, 150 F, 20%, 160 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |