Rubycon Corporation Aluminum Electrolytic Capacitor, 9Uf, 160V; Capacitance Rubycon 160RX309KEFC10X12.5

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9UF, 160V; Capacitance:9µF; Voltage(DC):160V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9UF, 160V; Capacitance:9µF; Voltage(DC):160V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 9Uf, 160V; Capacitance Rubycon - 54T4938 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 9Uf, 160V; Capacitance Rubycon
54T4938
Aluminum Electrolytic Capacitor, 9Uf, 160V; Capacitance Rubycon 54T4938
ALUMINUM ELECTROLYTIC CAPACITOR, 9UF, 160V; Capacitance:9µF; Voltage(DC):160V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 9UF, 160V; Capacitance:9µF; Voltage(DC):160V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54T4938
Product Name Aluminum Electrolytic Capacitor, 9Uf, 160V; Capacitance Rubycon
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers