Rubycon Corporation Aluminum Capacitors - 160RX3020K10X12.5 160RX3020K10X12.5

Description
Manufacturer: Rubycon Win Source Part Number: 1003036-160RX3020K10 X12.5 Packaging: Bulk Voltage Rating: 160V Applications: Automotive Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 20μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 130°C Dimension: Radial, Can Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1003036-160RX3020K10 X12.5 Packaging: Bulk Voltage Rating: 160V Applications: Automotive Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 20μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 130°C Dimension: Radial, Can Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 160RX3020K10X12.5 - 1003036-160RX3020K10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 160RX3020K10X12.5
1003036-160RX3020K10X12.5
Aluminum Capacitors - 160RX3020K10X12.5 1003036-160RX3020K10X12.5
Manufacturer: Rubycon Win Source Part Number: 1003036-160RX3020K10 X12.5 Packaging: Bulk Voltage Rating: 160V Applications: Automotive Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 20μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 130°C Dimension: Radial, Can Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Rubycon
Win Source Part Number: 1003036-160RX3020K10X12.5
Packaging: Bulk
Voltage Rating: 160V
Applications: Automotive
Height - Seated (Max): 0.571" (14.50mm)
Mounting: Through Hole
Capacitance: 20μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 130°C
Dimension: Radial, Can
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 160RX3020K10X12.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
160RX3020K10X12.5-ND
Aluminum Electrolytic Capacitors 160RX3020K10X12.5-ND
20µF 160V Aluminum Electrolytic Capacitors Radial, Can

20µF 160V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160RX3020K10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160RX3020K10X12.5
Capacitors - Aluminum Electrolytic Capacitors 160RX3020K10X12.5
CAP ALUM 20UF 20% 160V RADIAL

CAP ALUM 20UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1003036-160RX3020K10X12.5 160RX3020K10X12.5-ND 160RX3020K10X12.5
Product Name Aluminum Capacitors - 160RX3020K10X12.5 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Capacitance Range 20 microF 20 microF 20 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %)
WVDC 160 volts 160 volts
WVAC 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details