The 160PX220MEFC16X31.5 is a radial lead aluminum electrolytic capacitor manufactured by Lingto Electronic Limited. It has a capacitance of 220OºF with a tolerance of ±20% and is rated for a voltage of 160V DC. This capacitor is designed for standard applications with a load life of 1000 to 2000 hours at a temperature of 105°C. The operating temperature range is from -40°C to +105°C. Leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, measured after two minutes of applying the rated voltage. The dissipation factor (tanO¥) is a maximum of 0.20 at 120Hz. The capacitor is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable performance in moderate temperature conditions and is ideal for engineers looking for a dependable capacitor for their electronic designs.
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 160V RADIAL
CAP ALUM 220UF 20% 160V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 160PX220MEFC16X31.5-ND | 160PX220MEFC16X31.5 | 160PX220MEFC16X31.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |