Rubycon Corporation Aluminum Electrolytic Capacitors 160LLE22MEFC10X12.5

Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1082-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1082-ND
Aluminum Electrolytic Capacitors 1189-1082-ND
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Lle Series, 22 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0303 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 22 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0303
Aluminium Electrolytic Capacitor, Lle Series, 22 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0303
Aluminium Electrolytic Capacitor, LLE Series, 22 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 22 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160LLE22MEFC10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160LLE22MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 160LLE22MEFC10X12.5
CAP ALUM 22UF 20% 160V RADIAL

CAP ALUM 22UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1082-ND 01X0303 160LLE22MEFC10X12.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 22 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details