Rubycon Corporation Aluminum Electrolytic Capacitors 160BXW330MEFR16X30

Description
CAP ALUM 160V POLAR
Request a Quote Datasheet
Description
CAP ALUM 160V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-160BXW330MEFR16X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-160BXW330MEFR16X30-ND
Aluminum Electrolytic Capacitors 1189-160BXW330MEFR16X30-ND
CAP ALUM 160V POLAR

CAP ALUM 160V POLAR

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160BXW330MEFR16X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160BXW330MEFR16X30
Capacitors - Aluminum Electrolytic Capacitors 160BXW330MEFR16X30
CAP ALUM 330UF 20% 160V RADIAL

CAP ALUM 330UF 20% 160V RADIAL

Supplier's Site
Cap, 330Μf, 160V, 20% Rohs Compliant Rubycon - 95AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 160V, 20% Rohs Compliant Rubycon
95AC7535
Cap, 330Μf, 160V, 20% Rohs Compliant Rubycon 95AC7535
CAP, 330µF, 160V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 160V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-160BXW330MEFR16X30-ND 160BXW330MEFR16X30 95AC7535
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 160V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details