Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLS680MEFC8X11.5

Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2559-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2559-ND
Aluminum Electrolytic Capacitors 1189-2559-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4017 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4017
Electrolytic Capacitor, Zls Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4017
Electrolytic Capacitor, ZLS Series, 680 F, 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 680 F, 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLS680MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLS680MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 10ZLS680MEFC8X11.5
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2559-ND 75Y4017 10ZLS680MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details