Rubycon Corporation 1500uF 10V 1500mA Capacitor 10ZLH1500MEFCT78X20

Description
Cap Aluminum Lytic 1500uF 10V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 10ZLH1500MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 10V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 10V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1500MEFCT78X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 10V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 10ZLH1500MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 10V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 10V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1500MEFCT78X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 10V 1500mA Capacitor
58-10ZLH1500MEFCT78X20
1500uF 10V 1500mA Capacitor 58-10ZLH1500MEFCT78X20
Cap Aluminum Lytic 1500uF 10V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 10ZLH1500MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 10V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 10V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1500MEFCT78X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 10V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 10ZLH1500MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 10V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 10V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1500MEFCT78X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-10ZLH1500MEFCT78X20CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10ZLH1500MEFCT78X20CT-ND
Aluminum Electrolytic Capacitors 1189-10ZLH1500MEFCT78X20CT-ND
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-10ZLH1500MEFCT78X20TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10ZLH1500MEFCT78X20TB-ND
Aluminum Electrolytic Capacitors 1189-10ZLH1500MEFCT78X20TB-ND
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 961932-10ZLH1500MEFCT78X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
961932-10ZLH1500MEFCT78X20
Capacitors - Aluminum Electrolytic Capacitors 961932-10ZLH1500MEFCT78X20
Win Source Part Number: 961932-10ZLH1500MEFC T78X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.138" (3.50mm) Impedance: 29 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 6.3ZLH1500MEFC8X20; 10ZLS1500MEFC8X20; 16YXG1500MEFC12.5X20 ; UHE0J152MPD1TD; EEUFR1C152; EEU-FR0J152L; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 900 mA @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Win Source Part Number: 961932-10ZLH1500MEFCT78X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 29 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 6.3ZLH1500MEFC8X20; 10ZLS1500MEFC8X20; 16YXG1500MEFC12.5X20; UHE0J152MPD1TD; EEUFR1C152; EEU-FR0J152L;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 900 mA @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLH1500MEFCT78X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLH1500MEFCT78X20
Capacitors - Aluminum Electrolytic Capacitors 10ZLH1500MEFCT78X20
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLH1500MEFCT78X20 1189-10ZLH1500MEFCT78X20CT-ND 961932-10ZLH1500MEFCT78X20 10ZLH1500MEFCT78X20
Product Name 1500uF 10V 1500mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details