Rubycon Corporation 220uF 10V 405mA Capacitor 10ZL220MEFC6.3X11

Description
220uF 10V Radial Al Electrolytic Cap, 105C, 405mA, 130mR Product overview: 10ZL220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V, 405mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, 405mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL220MEFC6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Radial Al Electrolytic Cap, 105C, 405mA, 130mR Product overview: 10ZL220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V, 405mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, 405mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL220MEFC6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 10V 405mA Capacitor
58-10ZL220MEFC6.3X11
220uF 10V 405mA Capacitor 58-10ZL220MEFC6.3X11
220uF 10V Radial Al Electrolytic Cap, 105C, 405mA, 130mR Product overview: 10ZL220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V, 405mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, 405mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL220MEFC6.3X11 can be used for catalog matching and distributor lookup.

220uF 10V Radial Al Electrolytic Cap, 105C, 405mA, 130mR Product overview: 10ZL220MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V, 405mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, 405mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZL220MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-10ZL220MEFC6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10ZL220MEFC6.3X11-ND
Aluminum Electrolytic Capacitors 1189-10ZL220MEFC6.3X11-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
31M6325
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 31M6325
Aluminium Electrolytic Capacitor, ZL Series, 220 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 220 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZL220MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZL220MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 10ZL220MEFC6.3X11
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZL220MEFC6.3X11 1189-10ZL220MEFC6.3X11-ND 31M6325 10ZL220MEFC6.3X11
Product Name 220uF 10V 405mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers