Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 100ZLJ100MG412.5X16

Description
Win Source Part Number: 1122130-100ZLJ100MG4 12.5X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLJ Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 110 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 715 mA @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1122130-100ZLJ100MG4 12.5X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLJ Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 110 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 715 mA @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1122130-100ZLJ100MG412.5X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1122130-100ZLJ100MG412.5X16
Capacitors - Aluminum Electrolytic Capacitors 1122130-100ZLJ100MG412.5X16
Win Source Part Number: 1122130-100ZLJ100MG4 12.5X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLJ Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 110 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 715 mA @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz

Win Source Part Number: 1122130-100ZLJ100MG412.5X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLJ
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 110 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 715 mA @ 120 Hz
Ripple Current @ High Frequency: 1.43 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZLJ100MG412.5X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100ZLJ100MG412.5X16-ND
Aluminum Electrolytic Capacitors 100ZLJ100MG412.5X16-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLJ100MG412.5X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLJ100MG412.5X16
Capacitors - Aluminum Electrolytic Capacitors 100ZLJ100MG412.5X16
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1122130-100ZLJ100MG412.5X16 100ZLJ100MG412.5X16-ND 100ZLJ100MG412.5X16
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers