Rubycon Corporation Film Capacitors 100MU102MA13216

Description
1000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 100MU102MA13216-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
100MU102MA13216-ND
Film Capacitors 100MU102MA13216-ND
1000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

1000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors 100MU102MA13216
CAP FILM 1000PF 20% 100VDC 1206

CAP FILM 1000PF 20% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 100MU102MA13216-ND 100MU102MA13216
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers