The Aluminum Electrolytic Capacitor, part number 54T4328, has a capacitance of 22000OºF and a rated voltage of 100V with a tolerance of ±20%. It is designed for panel mounting and is compliant with RoHS standards. The capacitor has a load life of 3000 hours at a temperature of 105°C. Its leakage current is specified to be a maximum of 0.02CV or 5mA, whichever is smaller, after five minutes of applying the rated voltage. The capacitor is suitable for applications requiring high capacitance and reliability under elevated temperatures.
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 22000UF, 100V, 20%, PANEL; Capacitance:22000µF;
CAP ALUM 22000UF 20% 100V SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 100LSW22000MEFC64X119-ND | 54T4328 | 100LSW22000MEFC64X119 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22000Uf, 100V, 20%, Panel; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |