Irwin Industrial Tools Clamps T1193

Description
Engineers G-clamp,3in 50mm throat depth
Request a Quote
Description
Engineers G-clamp,3in 50mm throat depth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 542431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
542431
Clamps 542431
Engineers G-clamp,3in 50mm throat depth

Engineers G-clamp,3in 50mm throat depth

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 542431
Product Name Clamps
Clamp Type G clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
HDC2600 Heavy Duty Cam Swing Clamps - 72409 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details