RS Components, Ltd. Clamps 7719341

Description
Heavy Duty G Clamp 50 mm
Request a Quote
Description
Heavy Duty G Clamp 50 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 7719341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
7719341
Clamps 7719341
Heavy Duty G Clamp 50 mm

Heavy Duty G Clamp 50 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7719341
Product Name Clamps
Clamp Type G clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
Clamps - 2726486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamps - 2776589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details