HEAT SHRINK LABELING TUBE, 9MM W X 1.5M L, PO, BLACK ON WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.5m; I.D. Max:3.73mm; I.D. Min:1.73mm RoHS Compliant: Yes
TUBING, HEAT SHRINK, 9Mm x 1.5M, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.5m; I.D. Max:3.73mm; I.D. Min:1.73mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 33K2341 | 39K1379 |
| Product Name | Heat Shrink Labeling Tube, 9Mm W X 1.5M L, Po, Black On White; Marker Type Dymo | Tubing, Heat Shrink, 9Mm X 1.5M, White; Marker Type Dymo |
| Wire & Cable Markers | Pre-printed Markers; Shrink Tube Marker | Shrink Tube Marker |