ROW, Incorporated PFA Encapsulated Square Cross-Section Ring Seals

Description
TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its chemical inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL O-Rings are comprised of FEP over silicone, Viton™, or EPDM, and can be used in temperatures from -75° to +400°F (-60° to +205°C) depending upon the choice of elastomer core. For high temperature applications to 500°F (260°C), TFE-O-SIL is made with PFA over silicone. PFA has higher mechanical strength than FEP or TFE at elevated temperatures and has excellent crack and stress resistance. Encapsulated O-Rings are primarily used as a static seal (axial or radial). Design Tip! Square cross-section TFE-O-SIL Rings can be used in applications where a larger sealing surface is needed to effect a more positive seal. These Rings require less squeeze than standard O-Rings for sealing and utilize the same groove dimensions. Standard TFE-O-SIL O-Rings in round or square cross-sections are manufactured in sizes to AS 568A industry standards. Non-standard sizes are also available for custom designs, along with a full range of metric (ISO) sizes. FEP-encapsulated O-Rings (Fluorinated Ethylene Propylene): Outstanding chemical and corrosion resistance Low coefficient of friction Resilience with choice of elastomeric cores Low compression set Temperature range: -75°F to 400°F (-60°C to 205°C) Unlimited sizes (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher mechanical strength Better flex-life Low vapor permeation Excellent stress and crack resistance Longer wearability Solid silicone & Viton™ core Square Cross-Section Ring Seals. Same as FEP above plus: Retrofits into standard O-Ring groove Larger sealing surface Less squeeze required for sealing Effects more positive seal Rectangular cross-sections also available Solid silicone & Viton™ core
Description
TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its chemical inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL O-Rings are comprised of FEP over silicone, Viton™, or EPDM, and can be used in temperatures from -75° to +400°F (-60° to +205°C) depending upon the choice of elastomer core. For high temperature applications to 500°F (260°C), TFE-O-SIL is made with PFA over silicone. PFA has higher mechanical strength than FEP or TFE at elevated temperatures and has excellent crack and stress resistance. Encapsulated O-Rings are primarily used as a static seal (axial or radial). Design Tip! Square cross-section TFE-O-SIL Rings can be used in applications where a larger sealing surface is needed to effect a more positive seal. These Rings require less squeeze than standard O-Rings for sealing and utilize the same groove dimensions. Standard TFE-O-SIL O-Rings in round or square cross-sections are manufactured in sizes to AS 568A industry standards. Non-standard sizes are also available for custom designs, along with a full range of metric (ISO) sizes. FEP-encapsulated O-Rings (Fluorinated Ethylene Propylene): Outstanding chemical and corrosion resistance Low coefficient of friction Resilience with choice of elastomeric cores Low compression set Temperature range: -75°F to 400°F (-60°C to 205°C) Unlimited sizes (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher mechanical strength Better flex-life Low vapor permeation Excellent stress and crack resistance Longer wearability Solid silicone & Viton™ core Square Cross-Section Ring Seals. Same as FEP above plus: Retrofits into standard O-Ring groove Larger sealing surface Less squeeze required for sealing Effects more positive seal Rectangular cross-sections also available Solid silicone & Viton™ core

Suppliers

Company
Product
Description
Supplier Links
PFA Encapsulated Square Cross-Section Ring Seals -  - ROW, Incorporated
Addison, IL, United States
PFA Encapsulated Square Cross-Section Ring Seals
PFA Encapsulated Square Cross-Section Ring Seals
TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its chemical inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL O-Rings are comprised of FEP over silicone, Viton™, or EPDM, and can be used in temperatures from -75° to +400°F (-60° to +205°C) depending upon the choice of elastomer core. For high temperature applications to 500°F (260°C), TFE-O-SIL is made with PFA over silicone. PFA has higher mechanical strength than FEP or TFE at elevated temperatures and has excellent crack and stress resistance. Encapsulated O-Rings are primarily used as a static seal (axial or radial). Design Tip! Square cross-section TFE-O-SIL Rings can be used in applications where a larger sealing surface is needed to effect a more positive seal. These Rings require less squeeze than standard O-Rings for sealing and utilize the same groove dimensions. Standard TFE-O-SIL O-Rings in round or square cross-sections are manufactured in sizes to AS 568A industry standards. Non-standard sizes are also available for custom designs, along with a full range of metric (ISO) sizes. FEP-encapsulated O-Rings (Fluorinated Ethylene Propylene): Outstanding chemical and corrosion resistance Low coefficient of friction Resilience with choice of elastomeric cores Low compression set Temperature range: -75°F to 400°F (-60°C to 205°C) Unlimited sizes (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher mechanical strength Better flex-life Low vapor permeation Excellent stress and crack resistance Longer wearability Solid silicone & Viton™ core Square Cross-Section Ring Seals. Same as FEP above plus: Retrofits into standard O-Ring groove Larger sealing surface Less squeeze required for sealing Effects more positive seal Rectangular cross-sections also available Solid silicone & Viton™ core

TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its chemical inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications.

TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL O-Rings are comprised of FEP over silicone, Viton™, or EPDM, and can be used in temperatures from -75° to +400°F (-60° to +205°C) depending upon the choice of elastomer core.

For high temperature applications to 500°F (260°C), TFE-O-SIL is made with PFA over silicone. PFA has higher mechanical strength than FEP or TFE at elevated temperatures and has excellent crack and stress resistance.

Encapsulated O-Rings are primarily used as a static seal (axial or radial).

Design Tip! Square cross-section TFE-O-SIL Rings can be used in applications where a larger sealing surface is needed to effect a more positive seal. These Rings require less squeeze than standard O-Rings for sealing and utilize the same groove dimensions.

Standard TFE-O-SIL O-Rings in round or square cross-sections are manufactured in sizes to AS 568A industry standards. Non-standard sizes are also available for custom designs, along with a full range of metric (ISO) sizes.

FEP-encapsulated O-Rings (Fluorinated Ethylene Propylene):

  • Outstanding chemical and corrosion resistance
  • Low coefficient of friction
  • Resilience with choice of elastomeric cores
  • Low compression set
  • Temperature range: -75°F to 400°F (-60°C to 205°C)
  • Unlimited sizes (No tooling charges)
  • Solid & hollow silicone, Viton™ cores
  • FDA compliant materials available
  • USP Class VI approved materials available

PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits:

  • High temperature applications to 500°F (260°C)
  • Higher mechanical strength
  • Better flex-life
  • Low vapor permeation
  • Excellent stress and crack resistance
  • Longer wearability
  • Solid silicone & Viton™ core

Square Cross-Section Ring Seals. Same as FEP above plus:

  • Retrofits into standard O-Ring groove
  • Larger sealing surface
  • Less squeeze required for sealing
  • Effects more positive seal
  • Rectangular cross-sections also available
  • Solid silicone & Viton™ core
Supplier's Site

Technical Specifications

  ROW, Incorporated
Product Category O-rings
Product Name PFA Encapsulated Square Cross-Section Ring Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring, 1.78mm Diameter, 12.83mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML012817 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.5051 inch (12.83 mm)
Outside Diameter (OD) 0.0701 inch (1.78 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
Graphite-Filled PTFE O-Ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details