Advantech 6-ch Current Analog Input EtherCAT Slice IO Module AMAX-5017C-A

Description
6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input Impedance : 120 Ω Resolution : 16-bit FSR accuracy : 16-bit with ±0.2% @25°C Sample Rate : 100 sample/s (per channel) Burn-out detection : Yes
Request a Quote Datasheet
Description
6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input Impedance : 120 Ω Resolution : 16-bit FSR accuracy : 16-bit with ±0.2% @25°C Sample Rate : 100 sample/s (per channel) Burn-out detection : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Cincinnati, OH, United States
6-ch Current Analog Input EtherCAT Slice IO Module
AMAX-5017C-A
6-ch Current Analog Input EtherCAT Slice IO Module AMAX-5017C-A
6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input Impedance : 120 Ω Resolution : 16-bit FSR accuracy : 16-bit with ±0.2% @25°C Sample Rate : 100 sample/s (per channel) Burn-out detection : Yes

6-ch Current Analog Input EtherCAT Slice IO Module

  • Channels : 6 (Differential)
  • Input Type : mA
  • Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA
  • Input Impedance : 120 Ω
  • Resolution : 16-bit
  • FSR accuracy : 16-bit with ±0.2% @25°C
  • Sample Rate : 100 sample/s (per channel)
  • Burn-out detection : Yes
Buy Now Datasheet
PLC Modules - 2084-AMAX-5017C-A-ND - DigiKey
Thief River Falls, MN, United States
Input Module DIN Rail -10 ~ 10VDC

Input Module DIN Rail -10 ~ 10VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5017C-A 2084-AMAX-5017C-A-ND
Product Name 6-ch Current Analog Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
Sampling Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-MIC-1810-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6224-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
View Details
2 suppliers