Rotronic Instrument Corp. Water Activity Meter AWTHERM

Description
Stable temperature yields precise measurements. Temperature-stabiliz ed measurement With AwTherm, ROTRONIC offers a professional, high-end laboratory unit for temperature-stabiliz ed measurement of water activity in the foodstuffs, cosmetics, or pharmaceutical industries. The wide control range permits measurements to be integrated directly in the tempered manufacturing or storage process. Water-activity measurement reacts very sensitively to variances in temperature. Stabilizing the temperature prevents imprecise results due to external temperature influences. Exchangeable measuring head A further advantage of AwTherm is that the measuring head is removable, which means that the probe can be temperature-calibrat ed or adjusted to give high precision. User-friendliness The AwTherm shows its paces in island-operation mode, with its simple handling and clarity. No laboratory should be without the device in conjunction with the ROTRONIC HW4 software Why measure water activity? The free water in a product influences its microbiological, chemical and enzymatic stability. If there is too much free water present, the products spoil; too little water can be detrimental to the product characteristics. Measuring water activity provides useful information about characteristics such as cohesion, storage lifetime, clotting or pourability of powders, tablets, etc., or the adhesive properties of coatings. Features ROTRONIC HYGROMER® IN-1 Highest precision through exact stabilization of temperature Wide temperature-control range Excellent reproducibility Excellent long-term stability Variable size of sample container Reference probe exchangeable for calibration or cleaning Quickest measurements with the AwQuick function Simple operation via Touch Interface Conforms to ISO 21807 / EMC 2008/108/EC / IEC EN 61010-1:2010 ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water activity in cheese, meat, tobacco, building materials, animal feed, pharmaceuticals products and much more.
Datasheet
Description
Stable temperature yields precise measurements. Temperature-stabiliz ed measurement With AwTherm, ROTRONIC offers a professional, high-end laboratory unit for temperature-stabiliz ed measurement of water activity in the foodstuffs, cosmetics, or pharmaceutical industries. The wide control range permits measurements to be integrated directly in the tempered manufacturing or storage process. Water-activity measurement reacts very sensitively to variances in temperature. Stabilizing the temperature prevents imprecise results due to external temperature influences. Exchangeable measuring head A further advantage of AwTherm is that the measuring head is removable, which means that the probe can be temperature-calibrat ed or adjusted to give high precision. User-friendliness The AwTherm shows its paces in island-operation mode, with its simple handling and clarity. No laboratory should be without the device in conjunction with the ROTRONIC HW4 software Why measure water activity? The free water in a product influences its microbiological, chemical and enzymatic stability. If there is too much free water present, the products spoil; too little water can be detrimental to the product characteristics. Measuring water activity provides useful information about characteristics such as cohesion, storage lifetime, clotting or pourability of powders, tablets, etc., or the adhesive properties of coatings. Features ROTRONIC HYGROMER® IN-1 Highest precision through exact stabilization of temperature Wide temperature-control range Excellent reproducibility Excellent long-term stability Variable size of sample container Reference probe exchangeable for calibration or cleaning Quickest measurements with the AwQuick function Simple operation via Touch Interface Conforms to ISO 21807 / EMC 2008/108/EC / IEC EN 61010-1:2010 ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water activity in cheese, meat, tobacco, building materials, animal feed, pharmaceuticals products and much more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Activity Meter - AWTHERM - Rotronic Instrument Corp.
Hauppauge, NY, USA
Water Activity Meter
AWTHERM
Water Activity Meter AWTHERM
Stable temperature yields precise measurements. Temperature-stabiliz ed measurement With AwTherm, ROTRONIC offers a professional, high-end laboratory unit for temperature-stabiliz ed measurement of water activity in the foodstuffs, cosmetics, or pharmaceutical industries. The wide control range permits measurements to be integrated directly in the tempered manufacturing or storage process. Water-activity measurement reacts very sensitively to variances in temperature. Stabilizing the temperature prevents imprecise results due to external temperature influences. Exchangeable measuring head A further advantage of AwTherm is that the measuring head is removable, which means that the probe can be temperature-calibrat ed or adjusted to give high precision. User-friendliness The AwTherm shows its paces in island-operation mode, with its simple handling and clarity. No laboratory should be without the device in conjunction with the ROTRONIC HW4 software Why measure water activity? The free water in a product influences its microbiological, chemical and enzymatic stability. If there is too much free water present, the products spoil; too little water can be detrimental to the product characteristics. Measuring water activity provides useful information about characteristics such as cohesion, storage lifetime, clotting or pourability of powders, tablets, etc., or the adhesive properties of coatings. Features ROTRONIC HYGROMER® IN-1 Highest precision through exact stabilization of temperature Wide temperature-control range Excellent reproducibility Excellent long-term stability Variable size of sample container Reference probe exchangeable for calibration or cleaning Quickest measurements with the AwQuick function Simple operation via Touch Interface Conforms to ISO 21807 / EMC 2008/108/EC / IEC EN 61010-1:2010 ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water activity in cheese, meat, tobacco, building materials, animal feed, pharmaceuticals products and much more.

Stable temperature yields precise measurements.

Temperature-stabilized measurement
With AwTherm, ROTRONIC offers a professional, high-end laboratory unit for temperature-stabilized measurement of water activity in the foodstuffs, cosmetics, or pharmaceutical industries.
The wide control range permits measurements to be integrated directly in the tempered manufacturing or storage process. Water-activity measurement reacts very sensitively to variances in temperature. Stabilizing the temperature prevents imprecise results due to external temperature influences.

Exchangeable measuring head
A further advantage of AwTherm is that the measuring head is removable, which means that the probe can be temperature-calibrated or adjusted to give high precision.

User-friendliness
The AwTherm shows its paces in island-operation mode, with its simple handling and clarity. No laboratory should be without the device in conjunction with the ROTRONIC HW4 software

Why measure water activity?
The free water in a product influences its microbiological, chemical and enzymatic stability. If there is too much free water present, the products spoil; too little water can be detrimental to the product characteristics.

Measuring water activity provides useful information about characteristics such as cohesion, storage lifetime, clotting or pourability of powders, tablets, etc., or the adhesive properties of coatings.

Features

  • ROTRONIC HYGROMER® IN-1
  • Highest precision through exact stabilization of temperature
  • Wide temperature-control range
  • Excellent reproducibility
  • Excellent long-term stability
  • Variable size of sample container
  • Reference probe exchangeable for calibration or cleaning
  • Quickest measurements with the AwQuick function
  • Simple operation via Touch Interface
  • Conforms to ISO 21807 / EMC 2008/108/EC / IEC EN 61010-1:2010

ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water activity in cheese, meat, tobacco, building materials, animal feed, pharmaceuticals products and much more.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Moisture Meters
Product Number AWTHERM
Product Name Water Activity Meter
Variables Measured Water Activity
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Thermo-Hygrometer - PCE-330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details