Rotronic Instrument Corp. Air Velocity Flow Transmitter AF1

Description
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily with a Software or using the integrated DIP- switches. Features High degree of stability and repeatability Compact design The outputs and measuring ranges can be configured using DIP switches Simple mechanical installation Outstanding price/performance ratio Ideal for HVAC applications Modbus RTU via RS485
Datasheet
Description
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily with a Software or using the integrated DIP- switches. Features High degree of stability and repeatability Compact design The outputs and measuring ranges can be configured using DIP switches Simple mechanical installation Outstanding price/performance ratio Ideal for HVAC applications Modbus RTU via RS485
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Velocity Flow Transmitter - AF1 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Air Velocity Flow Transmitter
AF1
Air Velocity Flow Transmitter AF1
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily with a Software or using the integrated DIP- switches. Features High degree of stability and repeatability Compact design The outputs and measuring ranges can be configured using DIP switches Simple mechanical installation Outstanding price/performance ratio Ideal for HVAC applications Modbus RTU via RS485

Air velocity measurement made easy.

The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily with a Software or using the integrated DIP- switches.

Features

  • High degree of stability and repeatability
  • Compact design
  • The outputs and measuring ranges can be configured using DIP switches
  • Simple mechanical installation
  • Outstanding price/performance ratio
  • Ideal for HVAC applications
  • Modbus RTU via RS485
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Flow Meters
Product Number AF1
Product Name Air Velocity Flow Transmitter
Meter Type Velocity Flow Meter
Additional Variables Measured Temperature
Operating Temperature 32 to 122 F (0 to 50 C)
Mounting Insertion
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Flow Meters - Best Selling Propeller Meter in the U.S., MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 96.00 inch (50.8 to 2438 mm)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-10A5-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 2.64 GPM (0.0 to 10 L/min)
View Details
2 suppliers
Ultrasonic Flowmeter for Gas - PanaFlow FLI - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Pipe Diameter 3.00 to 16.00 inch (76.2 to 406 mm)
View Details