Rotronic Cable Assy, Hdmi A Plug-D Micro Plug, 2M Rohs Compliant Roline 11.44.5581

Description
CABLE ASSY, HDMI A PLUG-D MICRO PLUG, 2M ROHS COMPLIANT: YES
Description
CABLE ASSY, HDMI A PLUG-D MICRO PLUG, 2M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-D Micro Plug, 2M Rohs Compliant Roline - 57AK4424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-D Micro Plug, 2M Rohs Compliant Roline
57AK4424
Cable Assy, Hdmi A Plug-D Micro Plug, 2M Rohs Compliant Roline 57AK4424
CABLE ASSY, HDMI A PLUG-D MICRO PLUG, 2M ROHS COMPLIANT: YES

CABLE ASSY, HDMI A PLUG-D MICRO PLUG, 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK4424
Product Name Cable Assy, Hdmi A Plug-D Micro Plug, 2M Rohs Compliant Roline
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DVI Cables - 2369108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details