Rotronic Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline 11.04.5548

Description
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline - 01AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline
01AH0039
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline 01AH0039
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0039
Product Name Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1828811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 82.02 ft (250 dm)
Connector Type Hdmi
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details