Rotronic Usb Cable, 3.1 A-C Plug, 0.5M, Blk; Connector To Connector Roline 11.02.9012

Description
USB CABLE, 3.1 A-C PLUG, 0.5M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 A-C PLUG, 0.5M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 A-C Plug, 0.5M, Blk; Connector To Connector Roline - 43AC9797 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 A-C Plug, 0.5M, Blk; Connector To Connector Roline
43AC9797
Usb Cable, 3.1 A-C Plug, 0.5M, Blk; Connector To Connector Roline 43AC9797
USB CABLE, 3.1 A-C PLUG, 0.5M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 A-C PLUG, 0.5M, BLK; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9797
Product Name Usb Cable, 3.1 A-C Plug, 0.5M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details