Festo Corporation Plug socket with cable KMPPE-B-5

Description
For proportional pressure control valves MPPE and MPPES Mounting via union nut M16x0.75 With polyvinyl chloride cable Ambient temperature -30 ... +80 °C
Request a Quote Datasheet
Description
For proportional pressure control valves MPPE and MPPES Mounting via union nut M16x0.75 With polyvinyl chloride cable Ambient temperature -30 ... +80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug socket with cable - KMPPE-B-5 - Festo Corporation
Islandia, NY, United States
Plug socket with cable
KMPPE-B-5
Plug socket with cable KMPPE-B-5
For proportional pressure control valves MPPE and MPPES Mounting via union nut M16x0.75 With polyvinyl chloride cable Ambient temperature -30 ... +80 °C
  • For proportional pressure control valves MPPE and MPPES
  • Mounting via union nut M16x0.75
  • With polyvinyl chloride cable
  • Ambient temperature -30 ... +80 °C
Supplier's Site Datasheet
Sensor Cable Assemblies - 2171-KMPPE-B-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2171-KMPPE-B-5-ND
Sensor Cable Assemblies 2171-KMPPE-B-5-ND
PLUG SOCKET WITH CABLE

PLUG SOCKET WITH CABLE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number KMPPE-B-5 2171-KMPPE-B-5-ND
Product Name Plug socket with cable Sensor Cable Assemblies
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Circular Cable Assemblies - 2171-NEBA-M12W5P-U-2.5-N-LE3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
View Details