Rotronic Computer Cable, Usb3.0, 1.8M, Black; Connector To Connector Roline 11.02.8978

Description
COMPUTER CABLE, USB3.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB3.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb3.0, 1.8M, Black; Connector To Connector Roline - 84X0269 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb3.0, 1.8M, Black; Connector To Connector Roline
84X0269
Computer Cable, Usb3.0, 1.8M, Black; Connector To Connector Roline 84X0269
COMPUTER CABLE, USB3.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

COMPUTER CABLE, USB3.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.91ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0269
Product Name Computer Cable, Usb3.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power, Line Cables and Extension Cords - Q957-ND - DigiKey
Specs
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2333393-7 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details