TE Connectivity USB Cable Assemblies 1496476-3

Description
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1496476-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1496476-3
USB Cable Assemblies 1496476-3
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Dimensions


  • Wire Size (AWG) : 24, 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : Mini USB Type B Plug
  • Cable Assembly Type : USB Type A to Mini USB Type B
Buy Now
USB Cables - A144204-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A144204-ND
USB Cables A144204-ND
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 1496476-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1496476-3
Cable Assemblies 1496476-3
STD USB-A TO MINI-B ASSY 2.0M

STD USB-A TO MINI-B ASSY 2.0M

Buy Now
Std Usb-A To Mini-B Assy 2.0M Amp Te Connectivity - 62R9069 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb-A To Mini-B Assy 2.0M Amp Te Connectivity
62R9069
Std Usb-A To Mini-B Assy 2.0M Amp Te Connectivity 62R9069
STD USB-A TO MINI-B ASSY 2.0M

STD USB-A TO MINI-B ASSY 2.0M

Supplier's Site
Cable Assemblies - USB Cables - 1496476-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1496476-3
Cable Assemblies - USB Cables 1496476-3
CBL USB2.0 A PLG-MIN B PLG 6.56'

CBL USB2.0 A PLG-MIN B PLG 6.56'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1496476-3 A144204-ND 1496476-3 62R9069 1496476-3
Product Name USB Cable Assemblies USB Cables Cable Assemblies Std Usb-A To Mini-B Assy 2.0M Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug Serial; USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 2528300-4 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers