Rotork plc 3/4" to 1" NPT Uni-Directional Flow Regulators

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3/4
Bath, United Kingdom
3/4" to 1" NPT Uni-Directional Flow Regulators
3/4" to 1" NPT Uni-Directional Flow Regulators
Midland-ACS Unit-directional flow regulators in 316L Stainless Steel. In-line flow regulators for unit-directional operation (free flow return). Features and Benefits: Specifically designed for severe environments For use on fail-safe systems In-line flow Ambient Temperature Range -20 ºC to +70 ºC Low temperature option available Working Temperature Range: -20 to +70 ºC (-4 to +158 ºF) Low temperature version -50 to +90 ºC (-58 to +194 ºF optional) Working Pressure: 12 bar (174 psi) maximum Ports NPT (BSP option available) Operating Media: Gases - Filtered lubricated or non-lubricated air, inert gas, sweet (natural) gases Sour gas option available Liquids - Low pressure hydraulic, mineral oil or water Construction Materials: Body: 316L Stainless Steel Spring: 316 Stainless Steel Seals: Nitrile (EPDM on low temperature option) Internals: 316L Stainless Steel Maximum Flow: At 6 bar, 1 bar differential: 3/4” - 5428 L/Min (192 SCFM) 1” - 9820 L/Min (347) SCFM)

Midland-ACS Unit-directional flow regulators in 316L Stainless Steel. In-line flow regulators for unit-directional operation (free flow return).

Features and Benefits:

  • Specifically designed for severe environments
  • For use on fail-safe systems
  • In-line flow
  • Ambient Temperature Range -20 ºC to +70 ºC
  • Low temperature option available

Working Temperature Range:

  • -20 to +70 ºC (-4 to +158 ºF)
  • Low temperature version -50 to +90 ºC (-58 to +194 ºF optional)

Working Pressure:

  • 12 bar (174 psi) maximum

Ports NPT (BSP option available)

Operating Media:

  • Gases - Filtered lubricated or non-lubricated air, inert gas, sweet (natural) gases
  • Sour gas option available
  • Liquids - Low pressure hydraulic, mineral oil or water

Construction Materials:

  • Body: 316L Stainless Steel
  • Spring: 316 Stainless Steel
  • Seals: Nitrile (EPDM on low temperature option)
  • Internals: 316L Stainless Steel

Maximum Flow:

At 6 bar, 1 bar differential:

  • 3/4” - 5428 L/Min (192 SCFM)
  • 1” - 9820 L/Min (347) SCFM)
Supplier's Site

Technical Specifications

  Rotork plc
Product Category Industrial Valves
Product Name 3/4" to 1" NPT Uni-Directional Flow Regulators
Primary Material Stainless Steel
Media Water; Gas; Natural Gas; Sour Gas (optional feature); Hydraulic; Mineral Oil; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/4
Specs
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
1/2
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
View Details
1/4
Specs
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
View Details
Lever Operated (Detented) Spring Return Spool Valves -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details