Rotork plc 3/4", 1" Filters

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3/4
Bath, United Kingdom
3/4", 1" Filters
3/4", 1" Filters
Midland-ACS 3500 Series 3/4" to 1" Filters are 316L Stainless Steel units for filtration of compressed air and gases for the actuation industries. Features and Benefits: Specifically designed for Severe Environments 40 Micron Element as standard, 5 Micron option available Ambient Temperature Range -20ºC to +80ºC Low Temperature version available 316L Stainless Steel Construction Large flow characteristics Bowl Capacity Window Ambient Temperature Range: Standard: -20ºC to +80ºC (-4ºF to +176ºF) Low temp: -50ºC (-58ºF) (optional) Flow: At 7 bar (102 psi) inlet pressure 0.35 bar (5psi) pressure drop 10020 L/min (353 SCFM) Maximum Inlet Pressure: Manual drain - 20 bar (290 psi) Automatic drain - 17 bar (247 psi) Ports NPT (BSP Option Available): 3/4", 1" Bowl Capacity: 260cc (15.87 cu ins) Operating Media: Gases - air, inert gas, sweet (natural) gas Construction Materials: Body/bonnet/bowl and internals: 316L Stainless Steel Element: 40 Micron Sintered Polypropylene (5 micron option available - suffix product code with '05') Seals: Standard Option - Fluor elastomer Low Temperature Option - EPDM Accessories Available: Mounting Brackets

Midland-ACS 3500 Series 3/4" to 1" Filters are 316L Stainless Steel units for filtration of compressed air and gases for the actuation industries.

Features and Benefits:

  • Specifically designed for Severe Environments
  • 40 Micron Element as standard, 5 Micron option available
  • Ambient Temperature Range -20ºC to +80ºC Low Temperature version available
  • 316L Stainless Steel Construction
  • Large flow characteristics
  • Bowl Capacity Window

Ambient Temperature Range:

  • Standard: -20ºC to +80ºC (-4ºF to +176ºF)
  • Low temp: -50ºC (-58ºF) (optional)

Flow:

  • At 7 bar (102 psi) inlet pressure 0.35 bar (5psi) pressure drop
  • 10020 L/min (353 SCFM)

Maximum Inlet Pressure:

  • Manual drain - 20 bar (290 psi)
  • Automatic drain - 17 bar (247 psi)

Ports NPT (BSP Option Available):

  • 3/4", 1"

Bowl Capacity:

  • 260cc (15.87 cu ins)

Operating Media:

  • Gases - air, inert gas, sweet (natural) gas

Construction Materials:

  • Body/bonnet/bowl and internals: 316L Stainless Steel
  • Element: 40 Micron Sintered Polypropylene (5 micron option available - suffix product code with '05')
  • Seals: Standard Option - Fluor elastomer Low Temperature Option - EPDM

Accessories Available:

  • Mounting Brackets
Supplier's Site

Technical Specifications

  Rotork plc
Product Category Industrial Valves
Product Name 3/4", 1" Filters
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Service Regulator - M66 - Rotork plc
Specs
Primary Material Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Actuation Manual; Pneumatic
View Details
Fusible Bulb Operated Spool Valves -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details
3/4
Specs
Primary Material Stainless Steel
Media Gas; Natural Gas; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Pilot Operated Spring Return Spool Valves, 1650 Series -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details