This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For increased torque, consider the X4 indexing actuator.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30*1 uniform steps or special combination of steps
Keyed 3/4" diameter solid precision ground shaft
Optional seamlessly integrated washdown protection
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
Working pressure limited to 60 psi maximum
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For increased torque, consider the X4 indexing actuator.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30*1 uniform steps or special combination of steps
- Keyed 3/4" diameter solid precision ground shaft
- Optional seamlessly integrated washdown protection
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions
- Working pressure limited to 60 psi maximum