The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-contro
lled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30 uniform steps or special combination of steps
Keyed 1/2" diameter solid precision ground shaft
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30 uniform steps or special combination of steps
- Keyed 1/2" diameter solid precision ground shaft
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions