Rotary Systems, Inc. SR017 Slip Ring 30060-1718-000

Description
The SR017 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
The SR017 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR017 Slip Ring - 30060-1718-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR017 Slip Ring
30060-1718-000
SR017 Slip Ring 30060-1718-000
The SR017 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

The SR017 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30060-1718-000
Product Name SR017 Slip Ring
Total # of Circuits 18
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
High Current Power Carbon Brushes Collector Ring IG280 -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Maximum Voltage 690 to 2500 volts
Maximum Current 480 to 720 amps
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details
Slip Rings - F 1876 RH * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details