Rotary Systems, Inc. SR013 Slip Ring 30050-1318-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR013 Slip Ring - 30050-1318-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR013 Slip Ring
30050-1318-000
SR013 Slip Ring 30050-1318-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1318-000
Product Name SR013 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
Maximum Voltage 150 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Good Quality Slip Ring Flange – Ingiant Non-Magnetic Slip Ring For Aircraft – Ingiant -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 1000 volts
Maximum Current 0.0 to 300 amps
View Details
SR002 Slip Ring - 31051-0208-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 8
View Details
Electrical Slip Ring, ES Series - ES6 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details