Rotary Systems, Inc. Series RU004 90 Degree Swivel Union for High Pressures 10051-0401-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 004 series 90 degree rotary union-swivel is designed for super-heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon lip seals, and deep-groove ball bearings. The 004 series is able to withstand high pressures at moderate speeds.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 004 series 90 degree rotary union-swivel is designed for super-heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon lip seals, and deep-groove ball bearings. The 004 series is able to withstand high pressures at moderate speeds.

Suppliers

Company
Product
Description
Supplier Links
Series RU004 90 Degree Swivel Union for High Pressures - 10051-0401-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU004 90 Degree Swivel Union for High Pressures
10051-0401-000
Series RU004 90 Degree Swivel Union for High Pressures 10051-0401-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 004 series 90 degree rotary union-swivel is designed for super-heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon lip seals, and deep-groove ball bearings. The 004 series is able to withstand high pressures at moderate speeds.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 004 series 90 degree rotary union-swivel is designed for super-heavy-duty use. This swivel uses a hardened and ground shaft, impregnated Teflon lip seals, and deep-groove ball bearings. The 004 series is able to withstand high pressures at moderate speeds.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-0401-000
Product Name Series RU004 90 Degree Swivel Union for High Pressures
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU007 Inline Swivel Union with Bearings - 10058-0701-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 2"
View Details
GP Series 3 Passage Rotary Union - GP-331 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details