DSTI - Dynamic Sealing Technologies, Inc. SPS Series Single Passage Rotary Union SPS-5410

Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet
Datasheet Summary
Powered by GS/AI

The SPS-5410 is a single passage rotary union designed for fluid transfer in rotating applications. It features a ¬O"-14 NPT connection and is constructed from lightweight aluminum with a stainless steel shaft, ensuring corrosion resistance. This rotary union is engineered to handle various operating conditions, including a range of temperatures and pressures. It is suitable for applications requiring a compact and efficient solution for fluid transfer without the need for a thru-bore. The SPS-5410 can also integrate with electrical slip rings for simultaneous power and data transfer, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SPS-5410 is a single passage rotary union designed for fluid transfer in rotating applications. It features a ¬O"-14 NPT connection and is constructed from lightweight aluminum with a stainless steel shaft, ensuring corrosion resistance. This rotary union is engineered to handle various operating conditions, including a range of temperatures and pressures. It is suitable for applications requiring a compact and efficient solution for fluid transfer without the need for a thru-bore. The SPS-5410 can also integrate with electrical slip rings for simultaneous power and data transfer, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
SPS Series Single Passage Rotary Union - SPS-5410 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SPS Series Single Passage Rotary Union
SPS-5410
SPS Series Single Passage Rotary Union SPS-5410
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft.

The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SPS-5410
Product Name SPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/2"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

ELSN™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Thermal Oil
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Pneumatic Rotary Union, 2 Path W/12 - P3-2242-01-ES12A - Vektek, LLC
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details